Texas Instruments THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual THS7002IPWP

Description
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual - THS7002IPWP - Texas Instruments
Dallas, TX, United States
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual
THS7002IPWP
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual THS7002IPWP
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWP - 032153-THS7002IPWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWP
032153-THS7002IPWP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWP 032153-THS7002IPWP
Manufacturer: Texas Instruments Win Source Part Number: 032153-THS7002IPWP Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Programmable Gain Slew Rate: 85 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 7mA Channel Output Current: 95mA Gain Bandwidth Product (GBP): 70MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032153-THS7002IPWP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Programmable Gain
Slew Rate: 85 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 70MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7049-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7049-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7049-5-ND
Programmable Gain Amplifier 2 Circuit 28-HTSSOP

Programmable Gain Amplifier 2 Circuit 28-HTSSOP

Buy Now Datasheet
 - THS7002IPWP - Rochester Electronics
Newburyport, MA, United States
Line Driver/Receiver, 2 Func

Line Driver/Receiver, 2 Func

Supplier's Site Datasheet
Singapore, Singapore
Dual 70MHz 85V HTSSOP Operational Amplifier IC
687-THS7002IPWP
Dual 70MHz 85V HTSSOP Operational Amplifier IC 687-THS7002IPWP
Dual 70MHz High-Speed Op-Amp, 89dB Gain, 85V/µs Slew Rate, HTSSOP Product overview: THS7002IPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 85V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 85V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7002IPWP can be used for catalog matching and distributor lookup.

Dual 70MHz High-Speed Op-Amp, 89dB Gain, 85V/µs Slew Rate, HTSSOP Product overview: THS7002IPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 85V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 85V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7002IPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS7002IPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS7002IPWP
Integrated Circuits (ICs) - Linear - Amplifiers THS7002IPWP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP

IC OPAMP PGA 2 CIRCUIT 28HTSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS7002IPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS7002IPWP
Instrumentation, OP Amps, Buffer Amps THS7002IPWP
Programmable Gain Amplifier 2 Circuit 28-HTSSOP

Programmable Gain Amplifier 2 Circuit 28-HTSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS7002IPWP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS7002IPWP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP

IC OPAMP PGA 2 CIRCUIT 28HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Special Purpose Amplifiers
THS7002IPWP
Special Purpose Amplifiers THS7002IPWP
Special Purpose Amplifiers 70-MHz Programmable- Gain Dual

Special Purpose Amplifiers 70-MHz Programmable- Gain Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS7002IPWP 032153-THS7002IPWP 296-7049-5-ND THS7002IPWP 687-THS7002IPWP THS7002IPWP THS7002IPWP THS7002IPWP THS7002IPWP
Product Name THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWP Instrumentation, Op Amps, Buffer Amps Dual 70MHz 85V HTSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers
Standards and Certifications RoHS
Package Type HTSSOP SSOP; SOP; TSSOP; 28-HTSSOP "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; HTSSOP28 Rail/Tube 100 MHz SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width)
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts
Source Current (IS) 7 milliamps 5 milliamps 5 milliamps 5 milliamps
VOS 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200STDUBRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOP
View Details
11 suppliers