TEXAS INSTRUMENTS
THS6072ID -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
THS6072ID
Description
0/2 Receiver DSL 8-SOIC
-
Quarktwin Technology Ltd.
Description
0/2 Receiver DSL 8-SOIC
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
THS6072ID |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
18-SIP
Features
RoHS
Operating Temperature
-30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
Operating Temperature
0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency
915 MHz
View Details
Package Type
HQFN
Operating Frequency
400 to 4000 MHz
Supply Voltage
3 volts
View Details