The THS6053 is a high-speed ADSL line driver designed for remote terminal applications, offering a 42-Vpp differential output swing into a 200-Ω load at ±12 V supply and a typical output current of 175 mA. It features a low-power shutdown mode with 300-µA quiescent current per channel, operates from ±5 V to ±15 V supplies, and achieves 1500 V/µs slew rate at G=8. The THS6053CPWPR variant is packaged in a 14-pin HTSSOP PowerPAD (PWP) and operates over the industrial temperature range of -40°C to 85°C.
175-mA, +/-12V ADSL CPE Line Driver with Shutdown 14-HTSSOP 0 to 70
High Speed Operational Amplifiers 175-mA +/-12V ADSL CPE Ln Drv w/Shtdwn
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS6053CPWPR | THS6053CPWPR |
| Product Name | THS6053 175-mA, +/-12V ADSL CPE Line Driver with Shutdown | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS |