THS6043CPWPR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
THS6043CPWPR
Description
IC DRIVER 2/0 14HTSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 14HTSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
THS6043CPWPR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Supply Voltage
3.3V
Package Type
50-VFQFN Exposed Pad
Pins
50 #
View Details