Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments THS5671AIDW.

Description
Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Data Interface:CMOS, Parallel; Operating Temperature Min:-40°C; INL ±:7LSBRoHS Compliant: Yes
Description
Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Data Interface:CMOS, Parallel; Operating Temperature Min:-40°C; INL ±:7LSBRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC4618 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC4618
Resolution (Bits) Texas Instruments 15AC4618
Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Data Interface:CMOS, Parallel; Operating Temperature Min:-40°C; INL ±:7LSBRoHS Compliant: Yes

Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Data Interface:CMOS, Parallel; Operating Temperature Min:-40°C; INL ±:7LSBRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 15AC4618
Product Name Resolution (Bits) Texas Instruments
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details