Texas Instruments 300MHz 120mA Operational Amplifier IC THS4502IDGNRG4

Description
300MHz Diff Op Amp, 1mV Vos, 74dB CMRR, 120mA Out, HVSSOP Product overview: THS4502IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 120mA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4502IDGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
300MHz Diff Op Amp, 1mV Vos, 74dB CMRR, 120mA Out, HVSSOP Product overview: THS4502IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 120mA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4502IDGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
300MHz 120mA Operational Amplifier IC
771-THS4502IDGNRG4
300MHz 120mA Operational Amplifier IC 771-THS4502IDGNRG4
300MHz Diff Op Amp, 1mV Vos, 74dB CMRR, 120mA Out, HVSSOP Product overview: THS4502IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 120mA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4502IDGNRG4 can be used for catalog matching and distributor lookup.

300MHz Diff Op Amp, 1mV Vos, 74dB CMRR, 120mA Out, HVSSOP Product overview: THS4502IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 120mA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4502IDGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNRG4 - 1267171-THS4502IDGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNRG4
1267171-THS4502IDGNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNRG4 1267171-THS4502IDGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267171-THS4502IDGNR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267171-THS4502IDGNRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 771-THS4502IDGNRG4 1267171-THS4502IDGNRG4
Product Name 300MHz 120mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNRG4
Standards RoHS
Supply Voltage (VS) 4.5 to 15 volts
Slew Rate 2800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1905680 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; QSOP; Qsop
Operating Range Headphone
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9459301MPA - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 380 MHz
View Details