Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS4502CD.

Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:2800V/µs RoHS Compliant: Yes
Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:2800V/µs RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC4611 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC4611
No. Of Amplifiers Texas Instruments 15AC4611
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:2800V/µs RoHS Compliant: Yes

No. of Amplifiers:1Amplifiers; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:2800V/µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4611
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
12.7 GHz 17W Rf Amplifier - 860-QPA1009 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tray
View Details
Discrete Class D Audio Amplifier ICs - IRS2093MPBF - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type MLPQ 48 pins
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
7 suppliers