Texas Instruments 230MHz 975V Operational Amplifier IC THS4222DGNRG4

Description
2-Ch Op Amp, 230MHz BW, 975V/µs SR, HVSSOP Product overview: THS4222DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222DGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Op Amp, 230MHz BW, 975V/µs SR, HVSSOP Product overview: THS4222DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222DGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230MHz 975V Operational Amplifier IC
687-THS4222DGNRG4
230MHz 975V Operational Amplifier IC 687-THS4222DGNRG4
2-Ch Op Amp, 230MHz BW, 975V/µs SR, HVSSOP Product overview: THS4222DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222DGNRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 230MHz BW, 975V/µs SR, HVSSOP Product overview: THS4222DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222DGNRG4 - 1267149-THS4222DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222DGNRG4
1267149-THS4222DGNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222DGNRG4 1267149-THS4222DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267149-THS4222DGNRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267149-THS4222DGNRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-THS4222DGNRG4 1267149-THS4222DGNRG4
Product Name 230MHz 975V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222DGNRG4
Standards RoHS
Supply Voltage (VS) 2.7 to 15 volts
Slew Rate 975 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118UBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
5 suppliers
Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers