Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | THS4221DG4 |
| Product Name | THS4221 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 5 to 15 volts |
| VOS | 10 millivolts |
| GBW | 120 MHz |