Texas Instruments 100MHz 3.3V Special Purpose Amplifier Ic THS4120CDG4

Description
100MHz Diff Opamp IC, 1Ch, 8SOIC, 3.3V Product overview: THS4120CDG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4120CDG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
100MHz Diff Opamp IC, 1Ch, 8SOIC, 3.3V Product overview: THS4120CDG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4120CDG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 3.3V Special Purpose Amplifier Ic
771-THS4120CDG4
100MHz 3.3V Special Purpose Amplifier Ic 771-THS4120CDG4
100MHz Diff Opamp IC, 1Ch, 8SOIC, 3.3V Product overview: THS4120CDG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4120CDG4 can be used for catalog matching and distributor lookup.

100MHz Diff Opamp IC, 1Ch, 8SOIC, 3.3V Product overview: THS4120CDG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4120CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDG4 - 1267107-THS4120CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDG4
1267107-THS4120CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDG4 1267107-THS4120CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1267107-THS4120CDG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): THS4120CDGNR; THS4120CD; THS4120CDG4; THS4120CDR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267107-THS4120CDG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): THS4120CDGNR; THS4120CD; THS4120CDG4; THS4120CDR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-THS4120CDG4 1267107-THS4120CDG4
Product Name 100MHz 3.3V Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDG4
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers