The THS4022 is a dual low-noise voltage-feedback amplifier from Texas Instruments, featuring a gain-bandwidth product of 350 MHz. It offers ultra-low voltage noise of 1.2 nV/,àöHz and a high slew rate of 470 V/Oºs, making it suitable for applications requiring high-speed performance. The amplifier is stable at gains of 10 V/V or greater and can drive loads with a typical output current of 200 mA. It operates over a wide supply voltage range of ±4.5V to ±16V and exhibits low total harmonic distortion (THD) of -68 dBc at 1 MHz. The THS4022 is ideal for use in ultrasound scanners, source measurement units, and power quality meters.
350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | THS4022IDG4 |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual |
| Standards and Certifications | RoHS |