The THS4021 is a single-channel, ultra-low voltage noise, high-speed voltage-feedback amplifier designed for applications requiring low noise and high bandwidth, such as imaging and communication systems. It is available in an 8-pin HVSSOP (DGN) package with dimensions compatible with surface-mount assembly, and operates over a temperature range of 0°C to 70°C for the C-grade version. The device exhibits a gain-bandwidth product of 2 GHz, a slew rate of 470 V/μs, and a voltage noise of 1.2 nV/√Hz, with a typical output drive of 200 mA. It is stable at gains of 10 V/V or greater and draws 7.5 mA of supply current per amplifier. The device includes offset nulling pins for precision adjustment. The THS4021CDG4 is an ordering variant of the THS4021CDGN, which is actively produced with a lead finish of NIPDAU, a moisture sensitivity level (MSL) of Level-1-260C-UNLIM, and RoHS compliance.
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70
350MHz Op Amp IC, 1-Ch, 470V/µs Slew Rate, 8-Pin SOIC Product overview: THS4021CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 470V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 470V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021CDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106965-THS4021CDG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4021CDG4 | 687-THS4021CDG4 | 1106965-THS4021CDG4 |
| Product Name | THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier | 350MHz 470V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CDG4 |
| Standards and Certifications | RoHS | ||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SOIC; 8-SOIC |
| Standards | RoHS | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | |
| Slew Rate | 470 V/µs | 470 V/µs |