Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CDG4 THS3115CDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267027-THS3115CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267027-THS3115CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CDG4 - 1267027-THS3115CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CDG4
1267027-THS3115CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CDG4 1267027-THS3115CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1267027-THS3115CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267027-THS3115CDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
110MHz SOIC Operational Amplifier IC
687-THS3115CDG4
110MHz SOIC Operational Amplifier IC 687-THS3115CDG4
2-Ch 110MHz Video Amplifier, SOIC-14 Product overview: THS3115CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3115CDG4 can be used for catalog matching and distributor lookup.

2-Ch 110MHz Video Amplifier, SOIC-14 Product overview: THS3115CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3115CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267027-THS3115CDG4 687-THS3115CDG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CDG4 110MHz SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 10 to 30 volts
Slew Rate 1300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Audio Amplifier ICs - 1698201 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type Emp
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640JN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details