14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
IC ADC 14BIT PIPELINED 48HTQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1403QPHPEP | THS1403QPHPEP |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFP; TQFP; 48-PowerTQFP | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |