14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
IC ADC 14BIT PIPELINED 48HTQFP
IC ADC 14BIT PIPELINED 48HTQFP
Bit Analog to Digital Converter Input
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-18130-2-ND | THS1401QPHPEP | THS1401QPHPEP | THS1401QPHPEP | THS1401QPHPEP |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | 48-PowerTQFP | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | ||||
| Resolution | 14 bits | 14 bits |