14-Bit, 1 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H 48-TQFP -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 056220-THS1401IPFB
Packaging: Tray
Features: PGA
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
14-Bit 1MSPS Differential ADC, 1ch, Parallel, TQFP Product overview: THS1401IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1401IPFB can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 14BIT PIPELINED 48TQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1401IPFB | 296-2840-ND | 056220-THS1401IPFB | 700-THS1401IPFB | THS1401IPFB | THS1401IPFB | THS1401IPFB |
| Product Name | THS1401 14-Bit, 1 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1401IPFB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP | 48-TQFP |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2.5 LSB |