12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 12BIT PIPELINED 28TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1230CPWRG4 | THS1230CPWRG4 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |