12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 12BIT PIPELINED 28SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1230CDW-ND | THS1230CDW | THS1230CDW | THS1230CDW |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOP; SOP28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; TubeTube |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |