Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) THS1215CPWR

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - THS1215CPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS1215CPWR-ND
Analog to Digital Converters (ADC) THS1215CPWR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
 - THS1215CPWR - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS1215CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1215CPWR
Analog to Digital Converters (ADC) THS1215CPWR
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - THS1215CPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS1215CPWR
Data Acquisition - Analog to Digital Converters (ADC) THS1215CPWR
IC ADC 12BIT PIPELINED 28TSSOP

IC ADC 12BIT PIPELINED 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1215CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1215CPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1215CPWR
IC ADC 12BIT PIPELINED 28TSSOP

IC ADC 12BIT PIPELINED 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1215CPWR-ND THS1215CPWR THS1215CPWR THS1215CPWR THS1215CPWR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP28 SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Bulk; Tape & Reel (TR)Bulk
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details