Texas Instruments THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power THS12082IDAR

Description
12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power 32-TSSOP -40 to 85
Request a Quote Datasheet
Description
12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power 32-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power - THS12082IDAR - Texas Instruments
Dallas, TX, United States
THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power
THS12082IDAR
THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power THS12082IDAR
12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power 32-TSSOP -40 to 85

12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power 32-TSSOP -40 to 85

Buy Now Datasheet
 - THS12082IDAR - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS12082IDAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS12082IDAR-ND
Analog to Digital Converters (ADC) THS12082IDAR-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - THS12082IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS12082IDAR
Analog to Digital Converters (ADC) THS12082IDAR
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS12082IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS12082IDAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS12082IDAR
IC ADC 12BIT PIPELINED 32TSSOP

IC ADC 12BIT PIPELINED 32TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - THS12082IDAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS12082IDAR
Data Acquisition - Analog to Digital Converters (ADC) THS12082IDAR
IC ADC 12BIT PIPELINED 32TSSOP

IC ADC 12BIT PIPELINED 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS12082IDAR THS12082IDAR THS12082IDAR-ND THS12082IDAR THS12082IDAR THS12082IDAR
Product Name THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP SOP; SSOP; TSSOP32 TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) 32-TSSOP (0.240\", 6.10mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer - 5962-0924001VXC - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
6 suppliers