Manufacturer: Texas Instruments
Win Source Part Number: 212819-THS1206QDAR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5.25 V
Sampling Rate: 6M
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 212819-THS1206QDAR | THS1206QDAR-ND | THS1206QDAR | THS1206QDAR | THS1206QDAR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1206QDAR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 6000 kSamples/Sec | 6000 kSamples/Sec | 6000 kSamples/Sec |