The THS1206 is a 12-bit, 6 MSPS, simultaneous sampling analog-to-digital converter with four analog inputs, an integrated 16-word FIFO, and a parallel interface for microcontrollers or DSPs. It operates from a single 5-V analog supply and supports 3-V or 5-V digital interfaces. The device is available in a 32-pin TSSOP package and operates from 0°C to 70°C. It features internal voltage references, auto-scan mode for 2 to 4 inputs, and differential or single-ended input configurations. Power consumption is 216 mW maximum.
12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206CDARG4 |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power |
| Interface Type | Parallel |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1.5 LSB |