Texas Instruments Standard Linear and Logic 12Bit Adc, 6Msps Cmos, Smd, 1206; Resolution (Bits) Texas Instruments THS1206CDA

Description
12BIT ADC, 6MSPS CMOS, SMD, 1206; Resolution (Bits):12bit; Sampling Rate:6MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Description
12BIT ADC, 6MSPS CMOS, SMD, 1206; Resolution (Bits):12bit; Sampling Rate:6MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, 6Msps Cmos, Smd, 1206; Resolution (Bits) Texas Instruments - 28AH5283 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 6Msps Cmos, Smd, 1206; Resolution (Bits) Texas Instruments
28AH5283
12Bit Adc, 6Msps Cmos, Smd, 1206; Resolution (Bits) Texas Instruments 28AH5283
12BIT ADC, 6MSPS CMOS, SMD, 1206; Resolution (Bits):12bit; Sampling Rate:6MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

12BIT ADC, 6MSPS CMOS, SMD, 1206; Resolution (Bits):12bit; Sampling Rate:6MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH5283
Product Name 12Bit Adc, 6Msps Cmos, Smd, 1206; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details