Texas Instruments THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp THS1041CDW

Description
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-SOIC 0 to 70
Request a Quote Datasheet
Description
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp - THS1041CDW - Texas Instruments
Dallas, TX, United States
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp
THS1041CDW
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp THS1041CDW
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-SOIC 0 to 70

10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-SOIC 0 to 70

Buy Now Datasheet
 - THS1041CDW - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS1041CDW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS1041CDW-ND
Analog to Digital Converters (ADC) THS1041CDW-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1041CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1041CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1041CDW
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - THS1041CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1041CDW
Analog to Digital Converters (ADC) THS1041CDW
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1041CDW THS1041CDW THS1041CDW-ND THS1041CDW THS1041CDW
Product Name THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel
Package Type TSSOP SOP; SOP28 SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details