Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) THS1040CPW

Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Request a Quote Datasheet
Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS1040CPW - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS1040CPW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS1040CPW-ND
Analog to Digital Converters (ADC) THS1040CPW-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1040CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1040CPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1040CPW
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - THS1040CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1040CPW
Analog to Digital Converters (ADC) THS1040CPW
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1040CPW THS1040CPW-ND THS1040CPW THS1040CPW
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel
Package Type SOP; SSOP; TSSOP28 TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube Tube Tube; TubeTube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products