Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) THS1040CDW

Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Request a Quote Datasheet
Description
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS1040CDW - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS1040CDW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS1040CDW-ND
Analog to Digital Converters (ADC) THS1040CDW-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - THS1040CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1040CDW
Analog to Digital Converters (ADC) THS1040CDW
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1040CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1040CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1040CDW
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1040CDW THS1040CDW-ND THS1040CDW THS1040CDW
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel
Package Type SOP; SOP28 SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube Tube Tube; Tube Tube; TubeTube
Resolution 10 bits 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers