10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1031IDWR | THS1031IDWR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |