The THS10082IDA is a 10-bit, 8 MSPS analog-to-digital converter with simultaneous dual-channel sampling, integrated 16-word FIFO, and a parallel digital interface compatible with 3-V or 5-V systems. It operates from a single 5-V analog supply and draws a maximum power of 216 mW. The device supports both single-ended and differential input configurations, with internal reference voltages of 1.5 V and 3.5 V or optional external references. It is characterized for operation from −40°C to 85°C and is packaged in a 32-pin TSSOP case measuring 530 mm in length, 11.89 mm in width, and 3600 µm in thickness. The part includes auto-scan mode and an internal clock oscillator for single-conversion operation.
10 Bit, 8 MSPS ADC W/Dual Channel, Parallel DSP/uP Interface, 16X FIFO, Channel AutoScan, Low Power 32-TSSOP -40 to 85
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
10-Bit 8MSPS Dual-Ch Parallel ADC, 1LSB INL, 61dB SNR, TSSOP Product overview: THS10082IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS10082IDA can be used for catalog matching and distributor lookup.
IC ADC 10BIT PIPELINED 32TSSOP
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS10082IDA | THS10082IDA | 296-2824-5-ND | 700-THS10082IDA | THS10082IDA | THS10082IDA |
| Product Name | THS10082 10 Bit, 8 MSPS ADC W/Dual Channel, Parallel DSP/uP Interface, 16X FIFO, Channel AutoScan, Low Power | Analog to Digital Converters (ADC) | Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP32 | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | TSSOP | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |