Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) THS10082CDA

Description
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
Request a Quote Datasheet
Description
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS10082CDA - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS10082CDA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS10082CDA-ND
Analog to Digital Converters (ADC) THS10082CDA-ND
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS10082CDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS10082CDA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS10082CDA
IC ADC 10BIT PIPELINED 32TSSOP

IC ADC 10BIT PIPELINED 32TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - THS10082CDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS10082CDA
Analog to Digital Converters (ADC) THS10082CDA
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS10082CDA THS10082CDA-ND THS10082CDA THS10082CDA
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel
Package Type SOP; SSOP; TSSOP32 TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" 32-TSSOP (0.240\", 6.10mm Width) SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width)
Packing Method Tube; Tube Tube Tube; TubeTube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products