Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP401AMPZPEP TFP401AMPZPEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 796691-TFP401AMPZPEP Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: TFP401A-EP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796691-TFP401AMPZPEP Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: TFP401A-EP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AMPZPEP - 796691-TFP401AMPZPEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AMPZPEP
796691-TFP401AMPZPEP
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AMPZPEP 796691-TFP401AMPZPEP
Manufacturer: Texas Instruments Win Source Part Number: 796691-TFP401AMPZPEP Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: TFP401A-EP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796691-TFP401AMPZPEP
Packaging: Tray
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 100-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: TFP401A-EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TFP401AMPZPEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TFP401AMPZPEP
Drivers, Receivers, Transceivers TFP401AMPZPEP
Receiver 100-HTQFP (14x14)

Receiver 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 796691-TFP401AMPZPEP TFP401AMPZPEP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP401AMPZPEP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details