Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP401AIPZPRQ1 TFP401AIPZPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 727763-TFP401AIPZPRQ 1 Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: PanelBus Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TFP401A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 727763-TFP401AIPZPRQ 1 Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: PanelBus Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TFP401A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AIPZPRQ1 - 727763-TFP401AIPZPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AIPZPRQ1
727763-TFP401AIPZPRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TFP401AIPZPRQ1 727763-TFP401AIPZPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 727763-TFP401AIPZPRQ 1 Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: PanelBus Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TFP401A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 727763-TFP401AIPZPRQ1
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: PanelBus
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TFP401A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet
Drivers, Receivers, Transceivers - TFP401AIPZPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TFP401AIPZPRQ1
Drivers, Receivers, Transceivers TFP401AIPZPRQ1
0/3 Receiver PanelBus™ 100-HTQFP (14x14)

0/3 Receiver PanelBus™ 100-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 727763-TFP401AIPZPRQ1 TFP401AIPZPRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP401AIPZPRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details