Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212773-TDA2EGAHQABC
Length: 23 mm
Thickness: 2.39 mm
Height: 2.96 mm
Number of Pins: 760
Width: 23 mm
Categories: Custom Parts
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Number of UART Channels: 10
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212773-TDA2EGAHQABCRQ1 |
| Product Name | Custom Parts - Custom Parts (S - T) - TDA2EGAHQABCRQ1 |