CAN FD Controller 20-VQFN (3.5x4.5)
CAN FD Controller 20-VQFN (3.5x4.5)
CAN FD Controller 20-VQFN (3.5x4.5)
Win Source Part Number: 1244345-TCAN4551RGYR
Category: Integrated Circuits (ICs)>Specialized ICs
Series: Automotive, AEC-Q100
Type: CAN FD Controller
Package: Tape & Reel
Standard Package: 3,000
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCAN4551RGYRQ1TR
Base Product Number: TCAN4551
CAN FD Controller 20-VQFN (3.5x4.5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-TCAN4551RGYRQ1TR-ND | 1244345-TCAN4551RGYRQ1 | TCAN4551RGYRQ1 | TCAN4551RGYRQ1 |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |