Texas Instruments High-Performance Analog Can Transceiver, Aec-Q100, 2Mbps,vson-8; Ic Interface Type Texas Instruments TCAN1051VDRBTQ1

Description
CAN TRANSCEIVER, AEC-Q100, 2MBPS,VSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAN TRANSCEIVER, AEC-Q100, 2MBPS,VSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Can Transceiver, Aec-Q100, 2Mbps,vson-8; Ic Interface Type Texas Instruments - 26AJ9799 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Aec-Q100, 2Mbps,vson-8; Ic Interface Type Texas Instruments
26AJ9799
Can Transceiver, Aec-Q100, 2Mbps,vson-8; Ic Interface Type Texas Instruments 26AJ9799
CAN TRANSCEIVER, AEC-Q100, 2MBPS,VSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, AEC-Q100, 2MBPS,VSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1051VDRBTQ1
CAN Interface IC TCAN1051VDRBTQ1
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SON -55 to 125

CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SON -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ9799 TCAN1051VDRBTQ1
Product Name Can Transceiver, Aec-Q100, 2Mbps,vson-8; Ic Interface Type Texas Instruments CAN Interface IC
Technology CAN
Features RoHS RoHS
Supply Voltage Other; 4.5V
Package Type VSON SON-8
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVC16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details