Texas Instruments High-Performance Analog Automotive SOIC Interface Transceiver IC TCAN1051HVDRQ1

Description
Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1051HVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HVDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1051HVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HVDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SOIC Interface Transceiver IC - 710-TCAN1051HVDRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-TCAN1051HVDRQ1
Automotive SOIC Interface Transceiver IC 710-TCAN1051HVDRQ1
Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1051HVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HVDRQ1 can be used for catalog matching and distributor lookup.

Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1051HVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HVDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, Aec-Q100, 2Mbps, Soic-8; Ic Interface Type Texas Instruments - 26AJ9798 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Aec-Q100, 2Mbps, Soic-8; Ic Interface Type Texas Instruments
26AJ9798
Can Transceiver, Aec-Q100, 2Mbps, Soic-8; Ic Interface Type Texas Instruments 26AJ9798
CAN TRANSCEIVER, AEC-Q100, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, AEC-Q100, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1051HVDRQ1
CAN Interface IC TCAN1051HVDRQ1
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1051HVDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1051HVDRQ1
Drivers, Receivers, Transceivers TCAN1051HVDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1051HVDRQ1 26AJ9798 TCAN1051HVDRQ1 TCAN1051HVDRQ1
Product Name Automotive SOIC Interface Transceiver IC Can Transceiver, Aec-Q100, 2Mbps, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology CAN CANbus
Features RoHS RoHS
Supply Voltage Other; 4.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2587038 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details