Texas Instruments Standard Linear and Logic 5V SOIC Interface Transceiver IC TCAN1051HDR

Description
CAN 2Mbps Normal/Silent 5V 8-Pin SOIC T/R Product overview: TCAN1051HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAN 2Mbps Normal/Silent 5V 8-Pin SOIC T/R Product overview: TCAN1051HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Interface Transceiver IC - 710-TCAN1051HDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-TCAN1051HDR
5V SOIC Interface Transceiver IC 710-TCAN1051HDR
CAN 2Mbps Normal/Silent 5V 8-Pin SOIC T/R Product overview: TCAN1051HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HDR can be used for catalog matching and distributor lookup.

CAN 2Mbps Normal/Silent 5V 8-Pin SOIC T/R Product overview: TCAN1051HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments - 29AH7767 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments
29AH7767
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments 29AH7767
CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1051HDR
CAN Interface IC TCAN1051HDR
CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1051HDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1051HDR
Drivers, Receivers, Transceivers TCAN1051HDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1051HDR 29AH7767 TCAN1051HDR TCAN1051HDR
Product Name 5V SOIC Interface Transceiver IC Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology CAN CANbus
Features RoHS RoHS
Supply Voltage Other; 4.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details