Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-VSON -55 to 125 Product overview: TCAN1043HDMTTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDMTTQ1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 14VSON
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1043HDMTTQ1 | TCAN1043HDMTTQ1 | TCAN1043HDMTTQ1 |
| Product Name | Automotive Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | CANbus | ||
| Supply Voltage | Other; 4.5V ~ 5.5V |