CAN TRANSCEIVER, AEC-Q100, 5MBPS, SOIC14; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125
IC TRANSCEIVER 1/1 14SOIC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 28AH5247 | TCAN1043DQ1 | TCAN1043DQ1 |
| Product Name | Can Transceiver, Aec-Q100, 5Mbps, Soic14; Ic Interface Type Texas Instruments | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | CANbus | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V | Other; 4.5V ~ 5.5V | |
| Package Type | SOIC | SOIC-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) |
| Pins | 14 # |