Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1042HGDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HGDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 8SOIC
CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1042HGDR | TCAN1042HGDR | 26AJ9793 | TCAN1042HGDR |
| Product Name | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, 5Mbps, Soic-8; Ic Interface Type Texas Instruments | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Technology | CANbus | CAN | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | ||
| Data Rate | 5000 kbps | 5000 to ? kbps |