Texas Instruments Standard Linear and Logic 5V SOIC Interface Transceiver IC TCAN1042HDR

Description
Fault Protected CAN Transceiver, 1-Ch, 5V, 125C, 8-SOIC Product overview: TCAN1042HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fault Protected CAN Transceiver, 1-Ch, 5V, 125C, 8-SOIC Product overview: TCAN1042HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Interface Transceiver IC - 710-TCAN1042HDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-TCAN1042HDR
5V SOIC Interface Transceiver IC 710-TCAN1042HDR
Fault Protected CAN Transceiver, 1-Ch, 5V, 125C, 8-SOIC Product overview: TCAN1042HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HDR can be used for catalog matching and distributor lookup.

Fault Protected CAN Transceiver, 1-Ch, 5V, 125C, 8-SOIC Product overview: TCAN1042HDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments - 28AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments
28AH5246
Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments 28AH5246
CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1042HDR
CAN Interface IC TCAN1042HDR
CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042HDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1042HDR
Drivers, Receivers, Transceivers TCAN1042HDR
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1042HDR 28AH5246 TCAN1042HDR TCAN1042HDR
Product Name 5V SOIC Interface Transceiver IC Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology CAN CANbus
Features RoHS RoHS
Supply Voltage Other; 4.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Device Type Transceiver; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details