16-BIT TRANSLATING IC-BUS/SMBUS
16-BIT TRANSLATING IC-BUS/SMBUS
16-BIT TRANSLATING IC-BUS/SMBUS
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 296-TCAL6416RBDTORTR-ND |
| Product Name | I/O Expanders |
| Technology | I2C; SMBus |
| Device Type | Port / Bus Expander |
| Supply Voltage | Other; 1.08V ~ 3.6V |