LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 26AJ9815 |
| Product Name | Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments |
| Technology | I2C |