Texas Instruments Standard Linear and Logic Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments TCA9801DGKT

Description
LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes
Description
LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments - 26AJ9814 - Newark, An Avnet Company
Chicago, IL, United States
Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments
26AJ9814
Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments 26AJ9814
LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes

LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AJ9814
Product Name Level Translating I2C Bus Buffer, Vssop; Ic Interface Type Texas Instruments
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details