Nexperia B.V. Dual supply translating transceiver; open drain; auto direction sensing NXS0108BQX

Description
The NXS0108 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V Maximum data rates: Push-pull: 110 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V IEC61000-4-2 contact discharge exceeds 8000 V for B port Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Desktop PC Handset Smartphone Tablet
Request a Quote Datasheet
Description
The NXS0108 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V Maximum data rates: Push-pull: 110 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V IEC61000-4-2 contact discharge exceeds 8000 V for B port Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Desktop PC Handset Smartphone Tablet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; open drain; auto direction sensing - NXS0108BQX - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; open drain; auto direction sensing
NXS0108BQX
Dual supply translating transceiver; open drain; auto direction sensing NXS0108BQX
The NXS0108 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V Maximum data rates: Push-pull: 110 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V IEC61000-4-2 contact discharge exceeds 8000 V for B port Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Desktop PC Handset Smartphone Tablet

The NXS0108 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • Maximum data rates:
    • Push-pull: 110 Mbps
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
    • IEC61000-4-2 contact discharge exceeds 8000 V for B port
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Desktop PC
  • Handset
  • Smartphone
  • Tablet
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1337214-NXS0108BQX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1337214-NXS0108BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1337214-NXS0108BQX
Win Source Part Number: 1337214-NXS0108BQX Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Output Type: Open Drain Data Rate: 110Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-DHVQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: NXS0108

Win Source Part Number: 1337214-NXS0108BQX
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Open Drain
Data Rate: 110Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-DHVQFN (4.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Base Product Number: NXS0108

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0108BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108BQXTR-ND
Translators, Level Shifters 1727-NXS0108BQXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0108BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108BQXCT-ND
Translators, Level Shifters 1727-NXS0108BQXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0108BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108BQXDKR-ND
Translators, Level Shifters 1727-NXS0108BQXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - NXS0108BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXS0108BQX
Logic - Translators, Level Shifters NXS0108BQX
NXS0108BQ/SOT764/DHV QFN20

NXS0108BQ/SOT764/DHVQFN20

Supplier's Site Datasheet
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia - 93AH0333 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia
93AH0333
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia 93AH0333
TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - NXS0108BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXS0108BQX
Translators, Level Shifters NXS0108BQX
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXS0108BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXS0108BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXS0108BQX
NXS0108BQ/SOT764/DHV QFN20

NXS0108BQ/SOT764/DHVQFN20

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXS0108BQX 1337214-NXS0108BQX 1727-NXS0108BQXTR-ND NXS0108BQX 93AH0333 NXS0108BQX NXS0108BQX
Product Name Dual supply translating transceiver; open drain; auto direction sensing Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SOT764-1 SOT764-1 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Low-power 2-input EXCLUSIVE-NOR gate with voltage-level translator - 74AUP1T87GWH - Nexperia B.V.
Specs
Package Type SOT353-1 SOT353-1
Features RoHS; ESD Protection; Schmitt Trigger
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1213053-LSF0108BQX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers