I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400 kHz 16-SOIC
IC I/O EXPANDER I2C 8BIT 16-SOIC
Interface - I/O Expanders Remote 8-Bit I2C and SMBus I/O Expander 16-SOIC -40 to 85
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-51632-6-ND | TCA9554DWR | TCA9554DWR | TCA9554DWR |
| Product Name | I/O Expanders | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |
| Device Type | Port / Bus Expander | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |