Remote 8-Bit I2C and SMBus I/O Expander 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R Product overview: TCA9554APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9554APWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes
Interface - I/O Expanders Remote 8B I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 8BIT 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9554APWR | 296-28120-2-ND | 749-TCA9554APWR | TCA9554APWR | 28AH5269 | TCA9554APWR | TCA9554APWR |
| Product Name | TCA9554A Remote 8-Bit I2C and SMBus I/O Expander | I/O Expanders | 100kHz 400kHz 5.5V TSSOP Interface Transceiver IC | I/O Expanders | I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Texas Instruments | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V |