Texas Instruments High-Performance Analog I/O Expanders TCA9554ADWR

Description
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-45456-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-45456-1-ND
I/O Expanders 296-45456-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-45456-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-45456-6-ND
I/O Expanders 296-45456-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-45456-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-45456-2-ND
I/O Expanders 296-45456-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - TCA9554ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9554ADWR
I/O Expanders TCA9554ADWR
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

Buy Now
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments - 26AJ9812 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments
26AJ9812
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments 26AJ9812
I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9554ADWR
Interface - I/O Expanders TCA9554ADWR
Interface - I/O Expanders 8-Bit I2C and SMBus I/O Expander

Interface - I/O Expanders 8-Bit I2C and SMBus I/O Expander

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-45456-1-ND TCA9554ADWR 26AJ9812 TCA9554ADWR
Product Name I/O Expanders I/O Expanders I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments Interface - I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details