Texas Instruments Standard Linear and Logic I2C Switch W/ Reset, 8-Ch, Vqfn-24; Ic Interface Type Texas Instruments TCA9548AMRGER

Description
I2C SWITCH W/ RESET, 8-CH, VQFN-24; IC Interface Type:I2C, SMBus; Interface Applications:Factory Automation, Products with I2C Slave Address Conflicts, Routers, Servers; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface RoHS Compliant: Yes
Description
I2C SWITCH W/ RESET, 8-CH, VQFN-24; IC Interface Type:I2C, SMBus; Interface Applications:Factory Automation, Products with I2C Slave Address Conflicts, Routers, Servers; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
I2C Switch W/ Reset, 8-Ch, Vqfn-24; Ic Interface Type Texas Instruments - 26AJ9811 - Newark, An Avnet Company
Chicago, IL, United States
I2C Switch W/ Reset, 8-Ch, Vqfn-24; Ic Interface Type Texas Instruments
26AJ9811
I2C Switch W/ Reset, 8-Ch, Vqfn-24; Ic Interface Type Texas Instruments 26AJ9811
I2C SWITCH W/ RESET, 8-CH, VQFN-24; IC Interface Type:I2C, SMBus; Interface Applications:Factory Automation, Products with I2C Slave Address Conflicts, Routers, Servers; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface RoHS Compliant: Yes

I2C SWITCH W/ RESET, 8-CH, VQFN-24; IC Interface Type:I2C, SMBus; Interface Applications:Factory Automation, Products with I2C Slave Address Conflicts, Routers, Servers; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AJ9811
Product Name I2C Switch W/ Reset, 8-Ch, Vqfn-24; Ic Interface Type Texas Instruments
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Inverting Schmitt trigger - 74AHC1G14GW,115 - Nexperia B.V.
Specs
Technology CMOS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers