Texas Instruments High-Performance Analog I/O Expanders TCA9539RGER

Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-44209-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44209-2-ND
I/O Expanders 296-44209-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44209-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44209-6-ND
I/O Expanders 296-44209-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44209-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44209-1-ND
I/O Expanders 296-44209-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit VQFN Interface Transceiver IC
749-TCA9539RGER
Low-Power 16-bit VQFN Interface Transceiver IC 749-TCA9539RGER
Remote 16-Bit I2C and SMBus Low-Power I/O Expander w/ Interrupt Output, Reset, and Config Registers 24-VQFN -40 to 85 Product overview: TCA9539RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9539RGER can be used for catalog matching and distributor lookup.

Remote 16-Bit I2C and SMBus Low-Power I/O Expander w/ Interrupt Output, Reset, and Config Registers 24-VQFN -40 to 85 Product overview: TCA9539RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9539RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - TCA9539RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9539RGER
I/O Expanders TCA9539RGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments - 26AJ9809 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments
26AJ9809
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments 26AJ9809
I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site
Interface - I/O Expanders - TCA9539RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9539RGER
Interface - I/O Expanders TCA9539RGER
Interface - I/O Expanders Remote 16bit I2C and SMBux

Interface - I/O Expanders Remote 16bit I2C and SMBux

Buy Now Datasheet
I/O Expanders - TCA9539RGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9539RGER
I/O Expanders TCA9539RGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-44209-2-ND 749-TCA9539RGER TCA9539RGER 26AJ9809 TCA9539RGER TCA9539RGER
Product Name I/O Expanders Low-Power 16-bit VQFN Interface Transceiver IC I/O Expanders I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments Interface - I/O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details