TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TCA9536CDTMR -- I/O EXPANDERS
Texas Instruments High-Performance Analog
I/O Expanders
TCA9536CDTMR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
296-TCA9536CDTMRTR-ND |
|
Product Name
|
I/O Expanders |
|
Technology
|
I2C; SMBus
|
|
Device Type
|
Port / Bus Expander
|
|
Supply Voltage
|
Other; 1.65V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP16
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Front End
Package Type
16-XFQFN Exposed Pad
Pins
16 #
View Details